Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
No stock
|
Buy Now | |
Future Electronics
from US$0.66
|
1,958
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
967
in stock
|
Buy Now | |
element14
from US$0.55
|
967
in stock
|
Buy Now | |
Farnell
from US$0.81
|
935
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
226
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -1.1A |
Drain Source Voltage Vds | -50V |
On Resistance Rds(on) | 0.35ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
P channel Mosfet | RS |
Single P-Channel 50 V 0.5 Ohms Through Hole Power Mosfet - DIP-4 | Future Electronics |
P Channel Mosfet, -50V, 1.1A, Hd-1 | Newark Electronics |
P CHANNEL MOSFET, -50V, 1.1A, HD-1 | element14 |
Trans MOSFET P-CH 50V 1.1A 4-Pin HVMDIP | Avnet America |
MOSFET P-CH 50V 1.1A 4-DIP | Siliconix / Vishay IRFD9010PBF | RS Americas |
P-CH SINGLE -50V HEXDIP | TTI Europe |
Where can I find additional details, specifications and documents for a IRFD9010PBF?
Additional datasheets, footprints and schematics for IRFD9010PBF are listed on our Part Details page. You can also find images and similar parts to IRFD9010PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD9010PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD9010PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD9010PBF fall under?
The IRFD9010PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD9010PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD9010PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD9010PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD9010PBF have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRFD9010PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD9010PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD9010PBF?
You can fill out our help required form which you can use to request a quote for IRFD9010PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.