Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 350mA |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 3.6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 1W |
Transistor Case Style | DIP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 350mA |
Pulse Current Idm | 2.8A |
Termination Type | Through Hole |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
VISHAY SEMICONDUCTOR IRFD310PBF | Rapid Electronics |
Trans MOSFET N-CH 400V 0.35A 4-Pin HVMDIP | Avnet America |
MOSFET, N, HEXDIP | element14 |
N-CH SINGLE 400V HEXDIP | TTI Europe |
Where can I find additional details, specifications and documents for a IRFD310PBF?
Additional datasheets, footprints and schematics for IRFD310PBF are listed on our Part Details page. You can also find images and similar parts to IRFD310PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD310PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD310PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD310PBF fall under?
The IRFD310PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD310PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD310PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD310PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD310PBF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, element14 and TTI Europe have stock available or on a lead time for IRFD310PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD310PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD310PBF?
You can fill out our help required form which you can use to request a quote for IRFD310PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.