Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
No stock
|
Buy Now | |
Future Electronics
from US$0.54
|
4,865
in stock
|
Buy Now | |
element14
from US$0.58
|
1,572
in stock
|
Buy Now | |
Farnell
from US$0.56
|
1,572
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
1,375
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
1,375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
1,136
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.3A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 1W |
Transistor Case Style | DIP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 800mA |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 6.4A |
Voltage Vds | 200V |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 200 V 0.8 Ohms Through Hole Power Mosfet - HVMDIP-4 | Future Electronics |
MOSFET, N, DIL | element14 |
VISHAY SEMICONDUCTOR IRFD220PBF | Rapid Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 200V 0,8A 1,0W 0,8R DIP4 | Schukat Electronic |
N channel | RS |
Mosfet Transistor, N Channel, 1.3 A, 200 V, 800 Mohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFD220PBF | Newark Electronics |
Trans MOSFET N-CH 200V 0.8A 4-Pin HVMDIP | Avnet America |
MOSFET N-CH 200V 800MA 4-DIP | Siliconix / Vishay IRFD220PBF | RS Americas |
N-CH SINGLE 200V HEXDIP | TTI Europe |
Where can I find additional details, specifications and documents for a IRFD220PBF?
Additional datasheets, footprints and schematics for IRFD220PBF are listed on our Part Details page. You can also find images and similar parts to IRFD220PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD220PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD220PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD220PBF fall under?
The IRFD220PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD220PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD220PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD220PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD220PBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for IRFD220PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD220PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD220PBF?
You can fill out our help required form which you can use to request a quote for IRFD220PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.