Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,470
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
114
in stock
|
Buy Now | |
element14
from US$0.55
|
114
in stock
|
Buy Now | |
Farnell
from US$0.58
|
114
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.3A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.27ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
No. of Pins | 4Pins |
N channel | RS |
N Channel Mosfet, 100V, 1.3A | Newark Electronics |
N CHANNEL MOSFET, 100V, 1.3A | element14 |
Single N-Channel 100 V 0.27 Ohms Through Hole Power Mosfet - HVMDIP | Future Electronics |
Trans MOSFET N-CH 200V 0.6A 4-Pin HVMDIP | Avnet America |
N-CH SINGLE 100V HEXDIP | TTI Europe |
Where can I find additional details, specifications and documents for a IRFD123PBF?
Additional datasheets, footprints and schematics for IRFD123PBF are listed on our Part Details page. You can also find images and similar parts to IRFD123PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD123PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD123PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD123PBF fall under?
The IRFD123PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD123PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD123PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD123PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD123PBF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for IRFD123PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD123PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD123PBF?
You can fill out our help required form which you can use to request a quote for IRFD123PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.