Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.50
|
9,199
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
38,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.25
|
2,550
in stock
|
Buy Now | |
CoreStaff
from US$0.77
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
2,421
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
1,895
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
1,039
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
414
in stock
|
Buy Now | |
Conrad
from US$0.65
|
296
in stock
|
Buy Now | |
RS
from US$0.99
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
45
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Farnell
from US$1.57
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.54ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 1.3W |
Transistor Case Style | DIP |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 1A |
Current Temperature | 25°C |
Device Marking | IRFD110PBF |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 8A |
Row Pitch | 7.62mm |
Termination Type | Through Hole |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
N-CH SINGLE 100V HEXDIP | TTI Europe |
Single N-Channel 60 V 0.54 Ohms Through Hole Power Mosfet - HVMDIP-4 | Future Electronics |
N-Ch 100V 1A 1,3W 0,54R DIP4 | Schukat Electronic |
Power MOSFET, N-Ch, VDSS 100V, RDS(ON) 0.54Ohm, ID 1A, HD-1,PD 1.3W, VGS+/-20V, VF 2.5V | Vishay PCS IRFD110PBF | RS Americas |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N Channel Mosfet, 100V, 1A, Hd-1 | Newark Electronics |
C(ISS): 180 pF | Conrad |
MOSFET N-Channel 100V 1A HVMDIP4 | RS |
Vishay IRFD110PBF 100V N CHANNEL DIL MOSFET | Rapid Electronics |
Trans MOSFET N-CH 100V 1A 4-Pin HVMDIP | EBV Elektronik |
MOSFET,N CHAN, 100V, 1A, DIP | element14 |
Where can I find additional details, specifications and documents for a IRFD110PBF?
Additional datasheets, footprints and schematics for IRFD110PBF are listed on our Part Details page. You can also find images and similar parts to IRFD110PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD110PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD110PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD110PBF fall under?
The IRFD110PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD110PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD110PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD110PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD110PBF have stock available?
Authorised distributors including TTI Europe, Future Electronics, Schukat Electronic, CoreStaff and RS Americas have stock available or on a lead time for IRFD110PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD110PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD110PBF?
You can fill out our help required form which you can use to request a quote for IRFD110PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.