Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
1,300
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
4,184
in stock
|
Buy Now | |
element14
from US$0.79
|
3,572
in stock
|
Buy Now | |
Farnell
from US$0.74
|
3,572
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
1,189
in stock
|
Buy Now | |
Schukat Electronic
from US$0.49
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.5A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 1.3W |
Transistor Case Style | DIP |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Current Id Max | 2.5A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 19A |
Row Pitch | 7.62mm |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 60 V 0.1 Ohms Through Hole Power Mosfet - HVMDIP-4 | Future Electronics |
MOSFET, N, DIL | element14 |
MOSFET N-Channel 60V 2.5A HVMDIP4 | RS |
Power MOSFET, N-Ch, VDSS 60V, RDS(ON) 0.1Ohm, ID 2.5A, HD-1,PD 1.3W, VGS+/-20V, Qg 25nC | Vishay PCS IRFD024PBF | RS Americas |
N-Ch 60V 2,5A 1,3W 0,1R DIP4 | Schukat Electronic |
Mosfet, N-Ch, 60V, 2.5A, 175Deg C, 1.3W | Newark Electronics |
Trans MOSFET N-CH 60V 2.5A 4-Pin HVMDIP | Avnet America |
N-CH SINGLE 60V HEXDIP | TTI Europe |
Where can I find additional details, specifications and documents for a IRFD024PBF?
Additional datasheets, footprints and schematics for IRFD024PBF are listed on our Part Details page. You can also find images and similar parts to IRFD024PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD024PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD024PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD024PBF fall under?
The IRFD024PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD024PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD024PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD024PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD024PBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for IRFD024PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD024PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD024PBF?
You can fill out our help required form which you can use to request a quote for IRFD024PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.