Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
581
in stock
|
Buy Now | |
element14
from US$0.65
|
1,777
in stock
|
Buy Now | |
Farnell
from US$0.63
|
1,777
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
1,479
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
1,479
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,200
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.4A |
Drain Source Voltage Vds | 50V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 1W |
Transistor Case Style | DIP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 2.4A |
Current Temperature | 25°C |
Device Marking | IRFD020PBF |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 19A |
Row Pitch | 7.62mm |
Voltage Vds Typ | 50V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Voltage Vgs th Min | 2V |
MOSFET, N, DIL | element14 |
VISHAY SEMICONDUCTOR IRFD020PBF | Rapid Electronics |
N channel | RS |
Trans MOSFET N-CH 50V 2.4A 4-Pin HVMDIP T/R | EBV Elektronik |
Single N-Channel 50 V 0.1 Ohms Through Hole Power Mosfet - DIP-4 | Future Electronics |
N-CH SINGLE 50V HVMDIP | TTI Europe |
N Channel Mosfet, 50V, 2.4A, Hd-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a IRFD020PBF?
Additional datasheets, footprints and schematics for IRFD020PBF are listed on our Part Details page. You can also find images and similar parts to IRFD020PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD020PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD020PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD020PBF fall under?
The IRFD020PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD020PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD020PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD020PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD020PBF have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for IRFD020PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD020PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD020PBF?
You can fill out our help required form which you can use to request a quote for IRFD020PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.