Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.7A |
Drain Source Voltage Vds | 50V |
On Resistance Rds(on) | 160mohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
No. of Pins | 4 |
Trans MOSFET N-CH 50V 1.7A 4-Pin HVMDIP | Avnet America |
Where can I find additional details, specifications and documents for a IRFD010PBF?
Additional datasheets, footprints and schematics for IRFD010PBF are listed on our Part Details page. You can also find images and similar parts to IRFD010PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD010PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD010PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD010PBF fall under?
The IRFD010PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD010PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD010PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD010PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD010PBF have stock available?
Authorised distributors including element14 and Avnet America have stock available or on a lead time for IRFD010PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD010PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD010PBF?
You can fill out our help required form which you can use to request a quote for IRFD010PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.