Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.08
|
568
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
16,743
in stock
|
Buy Now | |
element14
from US$1.18
|
16,743
in stock
|
Buy Now | |
Farnell
from US$1.10
|
16,743
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
940
in stock
|
Buy Now | |
Schukat Electronic
from US$0.58
|
575
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
231
in stock
|
Buy Now | |
EBV Elektronik
-
|
450
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.3A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 11.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 50W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 1.4A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 2.3°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 5.2A |
Termination Type | Through Hole |
Voltage Vds Typ | 1kV |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Power Mosfet, N Channel, 1.3 A, 1 Kv, 11.5 Ohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFBG20PBF | Newark Electronics |
MOSFET, N, 1000V, 1.4A, TO-220 | element14 |
N-CH SINGLE 1KV TO220 | TTI Europe |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 1000V 1,4A 54W 11R TO220AB | Schukat Electronic |
MOSFET N-Channel 1KV 1.4A TO220AB | RS |
Single N-Channel 1000 V 11 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
Trans MOSFET N-CH 1KV 1.4A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
MOSFET N-CH 1000V 1.4A TO-220AB | Siliconix / Vishay IRFBG20PBF | RS Americas |
Where can I find additional details, specifications and documents for a IRFBG20PBF?
Additional datasheets, footprints and schematics for IRFBG20PBF are listed on our Part Details page. You can also find images and similar parts to IRFBG20PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFBG20PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFBG20PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFBG20PBF fall under?
The IRFBG20PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFBG20PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFBG20PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFBG20PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFBG20PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for IRFBG20PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFBG20PBF often in real-time on the comparison pages.
What if I can't find stock of IRFBG20PBF?
You can fill out our help required form which you can use to request a quote for IRFBG20PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.