Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
254
in stock
|
Buy Now | |
element14
from US$1.04
|
254
in stock
|
Buy Now | |
Farnell
from US$0.91
|
254
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
7
in stock
|
Buy Now | |
EBV Elektronik
-
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.7A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 54W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 1.7A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 2.3°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 3.1A |
Termination Type | Through Hole |
Voltage Vds Typ | 900V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet, N-Ch, 900V, 1.7A, 150Deg C, 54W | Newark Electronics |
MOSFET, N, 900V, 1.7A, TO-220 | element14 |
Trans MOSFET N-CH 900V 1.7A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
MOSFET N-Channel 900V 1.7A TO220AB | RS |
Single N-Channel 800 V 6.5 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
N-CH SINGLE 900V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFBF20PBF?
Additional datasheets, footprints and schematics for IRFBF20PBF are listed on our Part Details page. You can also find images and similar parts to IRFBF20PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFBF20PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFBF20PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFBF20PBF fall under?
The IRFBF20PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFBF20PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFBF20PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFBF20PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFBF20PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for IRFBF20PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFBF20PBF often in real-time on the comparison pages.
What if I can't find stock of IRFBF20PBF?
You can fill out our help required form which you can use to request a quote for IRFBF20PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.