Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
1,494
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
154
in stock
|
Buy Now | |
Schukat Electronic
from US$0.49
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
49
in stock
|
Buy Now | |
element14
from US$1.17
|
49
in stock
|
Buy Now | |
Farnell
from US$1.11
|
49
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$1.97
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.6A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 2.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
MSL | - |
MOSFET N-Channel 600V 3.6A TO220AB | RS |
Single N-Channel 600 V 2.2 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 600V 3,6A 74W 2,2R TO220AB | Schukat Electronic |
Mosfet, N-Ch, 600V, 3.6A, To-220 Rohs Compliant: Yes |Vishay IRFBC30PBF | Newark Electronics |
MOSFET, N-CH, 600V, 3.6A, TO-220 | element14 |
Trans MOSFET N-CH 600V 3.6A 3-Pin(3+Tab) TO-220AB | Avnet America |
IRFBC30PBF N-channel MOSFET Transistor, 3.6 A, 600 V, 3-Pin TO-220AB | Siliconix / Vishay IRFBC30PBF | RS Americas |
N-CH SINGLE 600V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFBC30PBF?
Additional datasheets, footprints and schematics for IRFBC30PBF are listed on our Part Details page. You can also find images and similar parts to IRFBC30PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFBC30PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFBC30PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFBC30PBF fall under?
The IRFBC30PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFBC30PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFBC30PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFBC30PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFBC30PBF have stock available?
Authorised distributors including RS, Future Electronics, Transfer Multisort Elektronik, Schukat Electronic and Newark Electronics have stock available or on a lead time for IRFBC30PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFBC30PBF often in real-time on the comparison pages.
What if I can't find stock of IRFBC30PBF?
You can fill out our help required form which you can use to request a quote for IRFBC30PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.