IRFBC30APBF Semiconductors - Discretes by Vishay Intertechnology

MOSFET N 600V 3.6A TO-220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for RS
RS
from US$2.18
2
in stock
Buy Now
Logo for element14
element14
from US$0.67
838
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.03
838
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.51
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.76
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.49
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 3.6A
Drain Source Voltage Vds 600V
On Resistance Rds(on) 2.2ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4.5V
Power Dissipation Pd 74W
Transistor Case Style TO-220AB
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
Current Id Max 3.1A
Junction to Case Thermal Resistance A 1.7°C/W
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Pulse Current Idm 14A
Termination Type Through Hole
Voltage Vds 600V
Voltage Vds Typ 600V
Voltage Vgs Max 20V
Voltage Vgs Rds on Measurement 10V
Voltage Vgs th Max 4.5V

Alternative Descriptions

MOSFET, N, 600V, 3.6A, TO-220 | element14
MOSFET N-Channel 600V 3.6A TO220AB | RS
N-CH 600V 3,6A 2200mOhm TO-220AB | Rutronik
IRFBC30A Series N-Channel 600 V 2.2 Ohm Flange Mount Power Mosfet - TO-220AB | Future Electronics
Trans MOSFET N-CH 600V 3.6A 3-Pin(3+Tab) TO-220AB | Avnet America
N-CH SINGLE 600V TO220 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRFBC30APBF?

Additional datasheets, footprints and schematics for IRFBC30APBF are listed on our Part Details page. You can also find images and similar parts to IRFBC30APBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRFBC30APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFBC30APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRFBC30APBF fall under?

The IRFBC30APBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRFBC30APBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRFBC30APBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRFBC30APBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRFBC30APBF have stock available?

Authorised distributors including element14, Farnell, RS, Rutronik and Future Electronics have stock available or on a lead time for IRFBC30APBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRFBC30APBF often in real-time on the comparison pages.

What if I can't find stock of IRFBC30APBF?

You can fill out our help required form which you can use to request a quote for IRFBC30APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay