Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.10
|
218
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
472
in stock
|
Buy Now | |
element14
from US$1.51
|
472
in stock
|
Buy Now | |
Farnell
from US$1.71
|
472
in stock
|
Buy Now | |
TTI Europe
from US$1.76
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
Schukat Electronic
from US$1.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8.5A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.93ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 167W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 8.5A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 21A |
Voltage Vds Typ | 650V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Mosfet, N-Ch, 650V, 8.5A, To-220 Rohs Compliant: Yes |Vishay IRFB9N65APBF | Newark Electronics |
MOSFET, N-CH, 650V, 8.5A, TO-220 | element14 |
MOSFET N-Channel 650V 8.5A TO220AB | RS |
N-CH SINGLE 650V TO220 | TTI Europe |
Single N-Channel 650 V 0.93 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
N-Ch 650V 8,5A 167W 0,93R TO220AB | Schukat Electronic |
Trans MOSFET N-CH 650V 8.5A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
Where can I find additional details, specifications and documents for a IRFB9N65APBF.?
Additional datasheets, footprints and schematics for IRFB9N65APBF. are listed on our Part Details page. You can also find images and similar parts to IRFB9N65APBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFB9N65APBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFB9N65APBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFB9N65APBF. fall under?
The IRFB9N65APBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFB9N65APBF. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFB9N65APBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRFB9N65APBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFB9N65APBF. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for IRFB9N65APBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFB9N65APBF. often in real-time on the comparison pages.
What if I can't find stock of IRFB9N65APBF.?
You can fill out our help required form which you can use to request a quote for IRFB9N65APBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.