Status: | Unknown |
---|---|
Series: | IRFB20N50K, SiHFB20N50K |
RoHS: | Compliant |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.68
|
No stock
|
Buy Now | |
element14
from US$2.36
|
2,561
in stock
|
Buy Now | |
Farnell
from US$2.33
|
2,561
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
1,136
in stock
|
Buy Now | |
Future Electronics
from US$2.16
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
635
in stock
|
Buy Now | |
TTI Europe
from US$1.77
|
550
in stock
|
Buy Now | |
Avnet America
from US$2.44
|
-
|
Buy Now | |
RS Americas
from US$3.70
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low gate charge Qg results in simple drive requirement |
Improved gate, avalanche, and dynamic dV/dt ruggedness |
Fully characterized capacitance and avalanche voltage and current |
Application Notes |
---|
Device Application Note AN1005 |
Datasheet |
---|
IRFB20N50K, SiHFB20N50K |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
MOSFET, N CH , 500V, 20A, TO-220AB | element14 |
N Channel Mosfet, 500V, 20A, To-220Ab | Newark Electronics |
Single N-Channel 500 V 0.29 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH SINGLE 500V TO220 | TTI Europe |
N channel | RS |
Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-220AB | Avnet America |
MOSFET N-CH 500V 20A TO-220AB | Siliconix / Vishay IRFB20N50KPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRFB20N50KPBF?
Additional datasheets, footprints and schematics for IRFB20N50KPBF are listed on our Part Details page. You can also find images and similar parts to IRFB20N50KPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFB20N50KPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFB20N50KPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFB20N50KPBF fall under?
The IRFB20N50KPBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFB20N50KPBF when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFB20N50KPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFB20N50KPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IRFB20N50KPBF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for IRFB20N50KPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFB20N50KPBF often in real-time on the comparison pages.
What if I can't find stock of IRFB20N50KPBF?
You can fill out our help required form which you can use to request a quote for IRFB20N50KPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.