Status: | Unknown |
---|---|
Series: | IRFB17N50L |
RoHS: | Compliant |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
1,724
in stock
|
Buy Now | |
Future Electronics
from US$2.13
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$5.99
|
340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.56
|
239
in stock
|
Buy Now | |
Schukat Electronic
from US$1.53
|
60
in stock
|
Buy Now | |
EBV Elektronik
-
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$3.56
|
-
|
Buy Now | |
TTI Europe
from US$1.45
|
-
|
Buy Now | |
Farnell
from US$2.69
|
-
|
Buy Now |
Low gate charge Qg results in simple drive Requirement |
Improved gate, avalanche, and dynamic dV/dt ruggedness |
Fully characterized capacitance and avalanche voltage and current |
Application Notes |
---|
Device Application Note AN1005 |
Datasheet |
---|
IRFB17N50L |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Single N-Channel 500 V 0.28 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
N channel | RS |
Vishay MOSFET, N-Channel, 500V, 16A, TO-220AB | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 500V 16A 220W 0,32R TO220AB | Schukat Electronic |
Trans MOSFET N-CH 500V 16A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
N Channel Mosfet, 500V, 16A, To-220 | Newark Electronics |
N-CH SINGLE 500V TO220 | TTI Europe |
MOSFET, N, 500V, 17A, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a IRFB17N50LPBF?
Additional datasheets, footprints and schematics for IRFB17N50LPBF are listed on our Part Details page. You can also find images and similar parts to IRFB17N50LPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFB17N50LPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFB17N50LPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFB17N50LPBF fall under?
The IRFB17N50LPBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFB17N50LPBF when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFB17N50LPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFB17N50LPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IRFB17N50LPBF have stock available?
Authorised distributors including Future Electronics, RS, Distrelec, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for IRFB17N50LPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFB17N50LPBF often in real-time on the comparison pages.
What if I can't find stock of IRFB17N50LPBF?
You can fill out our help required form which you can use to request a quote for IRFB17N50LPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.