IRF9Z30PBF Semiconductors - Discretes by Vishay Intertechnology

MOSFET P-CH -50V -18A TO-220AB-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The power MOSFET technology is the key to Vishay’s advanced line of power MOSFET transistors. The efficient geometry and unique processing of the power MOSFET design achieve very low on-state resistance combined with high transconductance and extreme device ruggedness. The p-channel power MOSFET’s are designed for application which require the convenience of reverse polarity operation. They retain all of the features of the more common n-channel Power MOSFET’s such as voltage control, very fast switching, ease of paralleling, and excellent temperature stability. P-channel power MOSFETs are intended for use in power stages where complementary symmetry with n-channel devices offers circuit simplification. They are also very useful in drive stages because of the circuit versatility offered by the reverse polarity connection. Applications include motor control, audio amplifiers, switched mode converters, control circuits and pulse amplifiers.

Where to Buy

Prices starting from US$0.78

Distributor Stock
Logo for RS
RS
from US$1.71
690
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.59
810
in stock
Buy Now
Logo for element14
element14
from US$1.19
810
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.12
810
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.13
110
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.03
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.78
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity P Channel
Continuous Drain Current Id -18A
Drain Source Voltage Vds -50V
On Resistance Rds(on) 0.093ohm
Rds(on) Test Voltage Vgs -10V
Threshold Voltage Vgs -4V
Power Dissipation Pd 74W
Transistor Case Style TO-220AB
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -

Alternative Descriptions

Mosfet, P-Ch, -50V, -18A, To-220Ab-3 | Newark Electronics
MOSFET, P-CH, -50V, -18A, TO-220AB-3 | element14
P channel | RS
Single P-Channel 50 V 0.14 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics
Trans MOSFET P-CH 50V 18A 3-Pin(3+Tab) TO-220AB | Avnet America
P-CH SINGLE -50V TO220 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRF9Z30PBF?

Additional datasheets, footprints and schematics for IRF9Z30PBF are listed on our Part Details page. You can also find images and similar parts to IRF9Z30PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRF9Z30PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9Z30PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRF9Z30PBF fall under?

The IRF9Z30PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRF9Z30PBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9Z30PBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRF9Z30PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRF9Z30PBF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for IRF9Z30PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRF9Z30PBF often in real-time on the comparison pages.

What if I can't find stock of IRF9Z30PBF?

You can fill out our help required form which you can use to request a quote for IRF9Z30PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay