Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
425
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
281
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
78
in stock
|
Buy Now | |
element14
from US$0.90
|
78
in stock
|
Buy Now | |
Farnell
from US$0.90
|
58
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Rutronik
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.28ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 60W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | TO-262AB |
Current Id Max | -11A |
Operating Temperature Min | -55°C |
Pulse Current Idm | 44A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | -60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single P-Channel 60 V 0.28 Ohms Flange Mount Power Mosfet - TO-263 | Future Electronics |
P channel | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet, P, 60V, D2-Pak | Newark Electronics |
MOSFET, P, 60V, D2-PAK | element14 |
Trans MOSFET P-CH 60V 11A 3-Pin(2+Tab) D2PAK | EBV Elektronik |
P-CH -60V -11A 280mOhm TO263 | Rutronik |
P-CH SINGLE -60V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF9Z24SPBF?
Additional datasheets, footprints and schematics for IRF9Z24SPBF are listed on our Part Details page. You can also find images and similar parts to IRF9Z24SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9Z24SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9Z24SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9Z24SPBF fall under?
The IRF9Z24SPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9Z24SPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9Z24SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9Z24SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9Z24SPBF have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for IRF9Z24SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9Z24SPBF often in real-time on the comparison pages.
What if I can't find stock of IRF9Z24SPBF?
You can fill out our help required form which you can use to request a quote for IRF9Z24SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.