Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
No stock
|
Buy Now | |
Future Electronics
from US$0.60
|
1,450
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
989
in stock
|
Buy Now | |
element14
from US$0.67
|
989
in stock
|
Buy Now | |
Farnell
from US$0.69
|
989
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
760
in stock
|
Buy Now | |
Rapid Electronics
from US$0.71
|
519
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
519
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
450
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -11A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.28ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
MSL | - |
Single P-Channel 60 V 0.28 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
Mosfet, P-Ch, 60V, 11A, To-220 Rohs Compliant: Yes |Vishay IRF9Z24PBF | Newark Electronics |
MOSFET, P-CH, 60V, 11A, TO-220 | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
VISHAY SEMICONDUCTOR IRF9Z24PBF | Rapid Electronics |
P-CH 60V 11A 280mOhm TO220AB | Rutronik |
P channel | RS |
Trans MOSFET P-CH 60V 11A 3-Pin(3+Tab) TO-220AB | Avnet America |
P-CH SINGLE -60V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF9Z24PBF?
Additional datasheets, footprints and schematics for IRF9Z24PBF are listed on our Part Details page. You can also find images and similar parts to IRF9Z24PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9Z24PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9Z24PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9Z24PBF fall under?
The IRF9Z24PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9Z24PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9Z24PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9Z24PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9Z24PBF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for IRF9Z24PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9Z24PBF often in real-time on the comparison pages.
What if I can't find stock of IRF9Z24PBF?
You can fill out our help required form which you can use to request a quote for IRF9Z24PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.