Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
1,830
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
11,200
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
1,600
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
1,600
in stock
|
Buy Now | |
element14
from US$1.75
|
844
in stock
|
Buy Now | |
Farnell
from US$1.65
|
844
in stock
|
Buy Now | |
RS Americas
from US$1.85
|
-
|
Buy Now | |
Avnet Asia
from US$0.57
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | -200V |
On Resistance Rds(on) | 0.5ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 3W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Alternate Case Style | TO-262AB |
Current Id Max | -11A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 44A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 200V |
Voltage Vgs Max | -20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Min | 2V |
Single P-Channel 200 V 0.5 Ohms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET P-CH 200V 11A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET P-Channel 200V 11A D2PAK | RS |
Mosfet P-Channel 200V Rohs Compliant: No |Vishay IRF9640STRLPBF | Newark Electronics |
P-CH SINGLE -200V TO263 | TTI Europe |
MOSFET, P, 200V, D2-PAK | element14 |
IRF9640STRLPBF P-channel MOSFET Transistor, 6.8 A, 200 V, 3-Pin D2PAK | Siliconix / Vishay IRF9640STRLPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRF9640STRLPBF?
Additional datasheets, footprints and schematics for IRF9640STRLPBF are listed on our Part Details page. You can also find images and similar parts to IRF9640STRLPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9640STRLPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9640STRLPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9640STRLPBF fall under?
The IRF9640STRLPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9640STRLPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9640STRLPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9640STRLPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9640STRLPBF have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Newark Electronics and TTI Europe have stock available or on a lead time for IRF9640STRLPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9640STRLPBF often in real-time on the comparison pages.
What if I can't find stock of IRF9640STRLPBF?
You can fill out our help required form which you can use to request a quote for IRF9640STRLPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.