Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
1,480
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
17,837
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
2,082
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
1,988
in stock
|
Buy Now | |
Schukat Electronic
from US$0.55
|
1,775
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
1,373
in stock
|
Buy Now | |
element14
from US$0.92
|
1,092
in stock
|
Buy Now | |
Farnell
from US$0.86
|
1,092
in stock
|
Buy Now | |
CoreStaff
from US$1.27
|
980
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
550
in stock
|
Buy Now | |
RS Americas
from US$1.58
|
300
in stock
|
Buy Now | |
Conrad
from US$1.69
|
161
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | -200V |
On Resistance Rds(on) | 0.5ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -11A |
Current Temperature | 25°C |
Device Marking | IRF9640 |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 1°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Pin Configuration | a |
Pin Format | 1 g |
Pulse Current Idm | 44A |
Termination Type | Through Hole |
Voltage Vds | 200V |
Voltage Vds Typ | -200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
IRF9640 Series 200 V 0.5 Ohms Single P-Channel Power Mosfet - TO-220AB | Future Electronics |
Trans MOSFET P-CH 200V 11A 3-Pin(3+Tab) TO-220AB | Avnet America |
P Channel Mosfet, -200V, -11A, To-220Ab | Newark Electronics |
Vishay MOSFET, P-Channel, -200V, -11A, TO-220AB | Distrelec |
P-Ch 200V 11A 125W 0,5R TO220AB | Schukat Electronic |
MOSFET P-Channel 200V 11A TO220AB | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET, P, -200V, -11A, TO-220 | element14 |
P-CH SINGLE -200V TO220 | TTI Europe |
MOSFET, Power, P-Ch, VDSS -200V, RDS(ON) 0.5Ohm, ID -11A, TO-220AB, PD 125W, VGS +/-20V | Vishay PCS IRF9640PBF | RS Americas |
C(ISS): 1200 pF | Conrad |
Where can I find additional details, specifications and documents for a IRF9640PBF?
Additional datasheets, footprints and schematics for IRF9640PBF are listed on our Part Details page. You can also find images and similar parts to IRF9640PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9640PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9640PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9640PBF fall under?
The IRF9640PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9640PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9640PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9640PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9640PBF have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, Distrelec and Schukat Electronic have stock available or on a lead time for IRF9640PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9640PBF often in real-time on the comparison pages.
What if I can't find stock of IRF9640PBF?
You can fill out our help required form which you can use to request a quote for IRF9640PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.