Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
No stock
|
Buy Now | |
element14
from US$1.31
|
3,265
in stock
|
Buy Now | |
Farnell
from US$1.20
|
3,265
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
227
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Rutronik
from US$0.60
|
-
|
Buy Now | |
Newark Electronics
from US$1.72
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -6.5A |
Drain Source Voltage Vds | -200V |
On Resistance Rds(on) | 0.8ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 74W |
Transistor Case Style | TO-263AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
MOSFET, P-CH, -200V, -6.5A, TO-263AB | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 200V 6.5A 3-Pin(2+Tab) SMD-220 | EBV Elektronik |
P-CH -200V -6,5A 800mOhm TO263 | Rutronik |
MOSFET P-Channel 200V 6.5A SMD220 | RS |
Mosfet, P-Ch, -200V, -6.5A, To-263Ab | Newark Electronics |
P-CH SINGLE -200V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF9630SPBF?
Additional datasheets, footprints and schematics for IRF9630SPBF are listed on our Part Details page. You can also find images and similar parts to IRF9630SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9630SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9630SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9630SPBF fall under?
The IRF9630SPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9630SPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9630SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9630SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9630SPBF have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, EBV Elektronik and Rutronik have stock available or on a lead time for IRF9630SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9630SPBF often in real-time on the comparison pages.
What if I can't find stock of IRF9630SPBF?
You can fill out our help required form which you can use to request a quote for IRF9630SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.