Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.65
|
493
in stock
|
Buy Now | |
element14
from US$0.68
|
4,573
in stock
|
Buy Now | |
Farnell
from US$0.64
|
4,473
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
3,365
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
2,613
in stock
|
Buy Now | |
Schukat Electronic
from US$0.44
|
1,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
1,103
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
948
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
359
in stock
|
Buy Now | |
Conrad
from US$1.27
|
278
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
150
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,050
in stock
|
Buy Now | |
Rutronik
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -6.5A |
Drain Source Voltage Vds | -200V |
On Resistance Rds(on) | 0.8ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 74W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -6.5A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Voltage Vds Typ | -200V |
Voltage Vgs Max | -20V |
Voltage Vgs Rds on Measurement | -10V |
TRANSISTOR, MOSFET, POLARITY P | element14 |
Single P-Channel 200 V 0.8 Ohm Flange Mount Power Mosfet - TO-220AB | Future Electronics |
Vishay MOSFET, P-Channel, -200V, -6.5A, TO-220AB | Distrelec |
P-Ch 200V 6,5A 74W 0,8R TO220AB | Schukat Electronic |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET, Power, P-Ch, VDSS -200V, RDS(ON) 0.8Ohm, ID -6.5A, TO-220AB, PD 74W, VGS +/-20V | Vishay PCS IRF9630PBF | RS Americas |
MOSFET P-Channel 200V 6.5A TO220AB | RS |
P Channel Mosfet, -200V, 6.5A, To-220 | Newark Electronics |
C(ISS): 700 pF | Conrad |
P-CH SINGLE -200V TO220 | TTI Europe |
Trans MOSFET P-CH 200V 6.5A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
P-CH 200V 6,5A 800mOhm TO220-3 | Rutronik |
Where can I find additional details, specifications and documents for a IRF9630PBF?
Additional datasheets, footprints and schematics for IRF9630PBF are listed on our Part Details page. You can also find images and similar parts to IRF9630PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9630PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9630PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9630PBF fall under?
The IRF9630PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9630PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9630PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9630PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9630PBF have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Distrelec and Schukat Electronic have stock available or on a lead time for IRF9630PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9630PBF often in real-time on the comparison pages.
What if I can't find stock of IRF9630PBF?
You can fill out our help required form which you can use to request a quote for IRF9630PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.