Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
1,590
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
830
in stock
|
Buy Now | |
element14
from US$1.07
|
830
in stock
|
Buy Now | |
Farnell
from US$1.01
|
830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
791
in stock
|
Buy Now | |
Future Electronics
from US$0.87
|
750
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.3ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 88W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | TO-262AB |
Current Id Max | -12A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 48A |
Termination Type | Surface Mount Device |
Voltage Vds | 100V |
Voltage Vds Typ | 100V |
Voltage Vgs Max | -20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Voltage Vgs th Min | 2V |
P-CH SINGLE -100V TO263 | TTI Europe |
MOSFET P-Channel 100V 12A D2PAK | RS |
Mosfet Transistor, P Channel, 12 A, 100 V, 300 Mohm, -10 V, 4 V Rohs Compliant: Yes |Vishay IRF9530SPBF | Newark Electronics |
MOSFET, P, 100V, D2-PAK | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Single P-Channel 100 V 0.3 Ohms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET P-CH 100V 12A 3-Pin(2+Tab) D2PAK | Avnet America |
Where can I find additional details, specifications and documents for a IRF9530SPBF?
Additional datasheets, footprints and schematics for IRF9530SPBF are listed on our Part Details page. You can also find images and similar parts to IRF9530SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9530SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9530SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9530SPBF fall under?
The IRF9530SPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9530SPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9530SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9530SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9530SPBF have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRF9530SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9530SPBF often in real-time on the comparison pages.
What if I can't find stock of IRF9530SPBF?
You can fill out our help required form which you can use to request a quote for IRF9530SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.