Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
33,875
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
33,875
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
4,885
in stock
|
Buy Now | |
element14
from US$0.82
|
3,099
in stock
|
Buy Now | |
Farnell
from US$0.77
|
3,099
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,376
in stock
|
Buy Now | |
Distrelec
from US$1.04
|
1,357
in stock
|
Buy Now | |
CoreStaff
from US$1.02
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.40
|
850
in stock
|
Buy Now | |
Jameco Electronics
from US$0.59
|
542
in stock
|
Buy Now | |
RS Americas
from US$1.03
|
192
in stock
|
Buy Now | |
Conrad
from US$1.27
|
43
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.92
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.3ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 88W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -12A |
Junction to Case Thermal Resistance A | 1.7°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 48A |
Termination Type | Through Hole |
Voltage Vds | 100V |
Voltage Vds Typ | -100V |
Voltage Vgs Max | -20V |
Voltage Vgs Rds on Measurement | -10V |
Mosfet P-Channel 100V Rohs Compliant: No |Vishay IRF9530PBF | Newark Electronics |
Trans MOSFET P-CH 100V 12A 3-Pin(3+Tab) TO-220AB | Avnet America |
Single P-Channel 100 V 0.3 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
MOSFET, P, -100V, -12A, TO-220 | element14 |
P-CH SINGLE -100V TO220 | TTI Europe |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Vishay MOSFET, P-Channel, -100V, -12A, TO-220AB | Distrelec |
P-Ch 100V 12A 88W 0,3R TO220AB | Schukat Electronic |
MOSFET, Power, P-Ch, VDSS -100V, RDS(ON) 0.3Ohm, ID -12A, TO-220AB, PD 88W, VGS +/-20V | Vishay PCS IRF9530PBF | RS Americas |
MOSFET P-Channel 100V 12A TO220AB | RS |
C(ISS): 860 pF | Conrad |
P-CH 100V 12A 300mOhm TO220AB | Rutronik |
Where can I find additional details, specifications and documents for a IRF9530PBF?
Additional datasheets, footprints and schematics for IRF9530PBF are listed on our Part Details page. You can also find images and similar parts to IRF9530PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9530PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9530PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9530PBF fall under?
The IRF9530PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9530PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9530PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9530PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9530PBF have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for IRF9530PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9530PBF often in real-time on the comparison pages.
What if I can't find stock of IRF9530PBF?
You can fill out our help required form which you can use to request a quote for IRF9530PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.