IRF9510PBF Semiconductors - Discretes by Vishay Intertechnology

MOSFET P TO-220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Third generation Power MOSFETs from Vishay provide the designer with the best combination of fast switching, ruggedized device design, low on-resistance and cost-effectiveness. The TO-220AB package is universally preferred for all commercial-industrial applications at power dissipation levels to approximately 50 W. The low thermal resistance and low package cost of the TO-220AB contribute to its wide acceptance throughout the industry.

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for RS
RS
from US$1.12
1,020
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.64
55,980
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.41
8,052
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.72
5,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.33
2,900
in stock
Buy Now
Logo for element14
element14
from US$0.68
1,047
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.64
1,047
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.35
1,011
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.69
1,000
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.30
775
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
200
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.36
67
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.80
63
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.10
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity P Channel
Continuous Drain Current Id 3A
Drain Source Voltage Vds -100V
On Resistance Rds(on) 1.2ohm
Rds(on) Test Voltage Vgs -10V
Threshold Voltage Vgs -4V
Power Dissipation Pd 20W
Transistor Case Style TO-220AB
No. of Pins 3Pins
Operating Temperature Max 175°C
Product Range -
Automotive Qualification Standard -
MSL -
Current Id Max -4A
Current Temperature 25°C
Full Power Rating Temperature 25°C
Lead Spacing 2.54mm
No. of Transistors 1
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C
Pin Configuration a
Pin Format 1 g
Pulse Current Idm 12A
Voltage Vds Typ -100V
Voltage Vgs Max 20V
Voltage Vgs Rds on Measurement -10V

Alternative Descriptions

Single P-Channel 100 V 1.2 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics
Trans MOSFET P-CH 100V 4A 3-Pin(3+Tab) TO-220AB | Avnet Asia
P-CH SINGLE -100V TO220 | TTI Europe
MOSFET, P, TO-220 | element14
MOSFET P-Channel 100V 4A TO220AB | RS
Transistor: P-MOSFET | Transfer Multisort Elektronik
P-Ch 100V 4A 43W 1,2R TO220AB | Schukat Electronic
P Channel Mosfet, -100V, 4A, To-220 | Newark Electronics
Vishay IRF9510 MOSFET P Channel 4A 100V TO220 | Rapid Electronics
C(ISS): 200 pF | Conrad
P-CH 100V 4A 1200mOhm TO-220AB | Rutronik
MOSFET P-CH 100V 4A TO-220AB | Siliconix / Vishay IRF9510PBF | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRF9510PBF?

Additional datasheets, footprints and schematics for IRF9510PBF are listed on our Part Details page. You can also find images and similar parts to IRF9510PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRF9510PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9510PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRF9510PBF fall under?

The IRF9510PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRF9510PBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9510PBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRF9510PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRF9510PBF have stock available?

Authorised distributors including Future Electronics, Chip One Stop, Avnet Asia, TTI Europe and element14 have stock available or on a lead time for IRF9510PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRF9510PBF often in real-time on the comparison pages.

What if I can't find stock of IRF9510PBF?

You can fill out our help required form which you can use to request a quote for IRF9510PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay