Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
217
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
16,750
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
12,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
3,272
in stock
|
Buy Now | |
Farnell
from US$0.72
|
3,272
in stock
|
Buy Now | |
element14
from US$0.77
|
3,242
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
915
in stock
|
Buy Now | |
Schukat Electronic
from US$0.71
|
350
in stock
|
Buy Now | |
Conrad
from US$1.69
|
175
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.85ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 8A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 1°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Pulse Current Idm | 32A |
Termination Type | Through Hole |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
N-CH SINGLE 500V TO220 | TTI Europe |
N-Channel 500 V 0.85 O 38 nC Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Mosfet Transistor, N Channel, 8 A, 500 V, 850 Mohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRF840APBF | Newark Electronics |
MOSFET, N, 500V, 8A, TO-220 | Farnell |
MOSFET, Power, N-Ch, VDSS 500V, RDS(ON) 0.85Ohm, ID 8A, TO-220AB, PD 125W, VGS +/-30V | Vishay PCS IRF840APBF | RS Americas |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 500V 8A 125W 0,85R TO220AB | Schukat Electronic |
MOSFET N-Channel 500V 8A TO220AB | RS |
C(ISS): 1018 pF | Conrad |
Trans MOSFET N-CH 500V 8A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
Where can I find additional details, specifications and documents for a IRF840APBF?
Additional datasheets, footprints and schematics for IRF840APBF are listed on our Part Details page. You can also find images and similar parts to IRF840APBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF840APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF840APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF840APBF fall under?
The IRF840APBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF840APBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF840APBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF840APBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF840APBF have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for IRF840APBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF840APBF often in real-time on the comparison pages.
What if I can't find stock of IRF840APBF?
You can fill out our help required form which you can use to request a quote for IRF840APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.