Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
811
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
981
in stock
|
Buy Now | |
element14
from US$0.76
|
637
in stock
|
Buy Now | |
Farnell
from US$0.72
|
637
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.5A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 50W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 2.5A |
Junction to Case Thermal Resistance A | 2.5°C/W |
Operating Temperature Min | -55°C |
Power Dissipation Ptot Max | 38W |
Pulse Current Idm | 10A |
Termination Type | Through Hole |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4.5V |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 500V 2.5A TO220AB | RS |
MOSFET, N, 500V, 2.5A, TO-220 | element14 |
Single N-Channel 500 V 3 Ohm HEXFET Power MOSFET - TO-220AB | Future Electronics |
Trans MOSFET N-CH 500V 2.5A 3-Pin(3+Tab) TO-220AB | Avnet America |
N-CH SINGLE 500V TO-220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF820APBF?
Additional datasheets, footprints and schematics for IRF820APBF are listed on our Part Details page. You can also find images and similar parts to IRF820APBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF820APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF820APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF820APBF fall under?
The IRF820APBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF820APBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF820APBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF820APBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF820APBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Chip One Stop have stock available or on a lead time for IRF820APBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF820APBF often in real-time on the comparison pages.
What if I can't find stock of IRF820APBF?
You can fill out our help required form which you can use to request a quote for IRF820APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.