Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
820
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
1,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
891
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
725
in stock
|
Buy Now | |
element14
from US$1.59
|
725
in stock
|
Buy Now | |
Farnell
from US$1.50
|
725
in stock
|
Buy Now | |
Schukat Electronic
from US$0.86
|
250
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
14
in stock
|
Buy Now | |
EBV Elektronik
-
|
700
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$1.97
|
-
|
Buy Now | |
Distrelec
from US$0.91
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.55ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Alternate Case Style | D2-PAK |
Current Id Max | 10A |
Current Temperature | 25°C |
External Depth | 15.49mm |
External Length / Height | 4.69mm |
External Width | 10.54mm |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 1°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Power Dissipation on 1" Sq. PCB | 3.1W |
Pulse Current Idm | 40A |
SMD Marking | IRF740S |
Termination Type | Surface Mount Device |
Voltage Vds | 400V |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
N-CH SINGLE 400V TO263 | TTI Europe |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 400V 10A D2PAK | RS |
Mosfet, N-Ch, 400V, 10A, To-263 Rohs Compliant: Yes |Vishay IRF740SPBF | Newark Electronics |
MOSFET, N-CH, 400V, 10A, TO-263 | element14 |
N-Ch 400V 10A 125W 0,55R D²Pak | Schukat Electronic |
Single N-Channel 400 V 0.55 Ohms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET N-CH 400V 10A 3-Pin(2+Tab) D2PAK | EBV Elektronik |
MOSFET N-CH 400V 10A D2PAK | Siliconix / Vishay IRF740SPBF | RS Americas |
Vishay MOSFET, N-Channel, 400V, 10A, DDPAK | Distrelec |
Where can I find additional details, specifications and documents for a IRF740SPBF.?
Additional datasheets, footprints and schematics for IRF740SPBF. are listed on our Part Details page. You can also find images and similar parts to IRF740SPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF740SPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF740SPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF740SPBF. fall under?
The IRF740SPBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF740SPBF. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF740SPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRF740SPBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF740SPBF. have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for IRF740SPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF740SPBF. often in real-time on the comparison pages.
What if I can't find stock of IRF740SPBF.?
You can fill out our help required form which you can use to request a quote for IRF740SPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.