Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
827
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
923
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
893
in stock
|
Buy Now | |
element14
from US$0.62
|
847
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 147W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | D Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, N-Ch, 400V, 10A, 150Deg C, 147W | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N-CH, 400V, 10A, TO-220AB | element14 |
N-CH 400V 10A 600mOhm TO220-AB | Rutronik |
Trans MOSFET N-CH 400V 10A 3-Pin TO-220AB | Avnet America |
400V 600mOhm@10V 10A N-Ch D-SRS | Siliconix / Vishay IRF740BPBF | RS Americas |
N-CH SINGLE 400V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF740BPBF?
Additional datasheets, footprints and schematics for IRF740BPBF are listed on our Part Details page. You can also find images and similar parts to IRF740BPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF740BPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF740BPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF740BPBF fall under?
The IRF740BPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF740BPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF740BPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF740BPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF740BPBF have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and Rutronik have stock available or on a lead time for IRF740BPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF740BPBF often in real-time on the comparison pages.
What if I can't find stock of IRF740BPBF?
You can fill out our help required form which you can use to request a quote for IRF740BPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.