Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
925
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
1,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
1,551
in stock
|
Buy Now | |
RS
from US$1.69
|
990
in stock
|
Buy Now | |
element14
from US$1.22
|
925
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
-
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.55ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D2-PAK |
Current Id Max | 10A |
Junction to Case Thermal Resistance A | 1°C/W |
On State resistance @ Vgs = 10V | 550mohm |
Operating Temperature Min | -55°C |
Pulse Current Idm | 40A |
Voltage Vds | 400V |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Single N-Channel 400 V 0.55 Ohms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N channel Mosfet | RS |
MOSFET, N, 400V, 10A, D2-PAK | element14 |
Channel Type:N Channel | Newark Electronics |
Trans MOSFET N-CH 400V 10A 3-Pin(2+Tab) D2PAK | Avnet America |
N-CH SINGLE 400V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF740ASPBF?
Additional datasheets, footprints and schematics for IRF740ASPBF are listed on our Part Details page. You can also find images and similar parts to IRF740ASPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF740ASPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF740ASPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF740ASPBF fall under?
The IRF740ASPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF740ASPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF740ASPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF740ASPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF740ASPBF have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for IRF740ASPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF740ASPBF often in real-time on the comparison pages.
What if I can't find stock of IRF740ASPBF?
You can fill out our help required form which you can use to request a quote for IRF740ASPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.