Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
1,116
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
2,612
in stock
|
Buy Now | |
element14
from US$1.20
|
2,548
in stock
|
Buy Now | |
Farnell
from US$1.13
|
2,548
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
1,075
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
963
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
190
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
150
in stock
|
Buy Now | |
EBV Elektronik
-
|
850
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.91
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.55ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 10A |
Junction to Case Thermal Resistance A | 1°C/W |
Operating Temperature Min | -55°C |
Pulse Current Idm | 40A |
Termination Type | Through Hole |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Mosfet Transistor, N Channel, 10 A, 400 V, 550 Mohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRF740APBF | Newark Electronics |
MOSFET, N, 400V, 10A, TO-220 | element14 |
MOSFET N-Channel 400V 10A TO220AB | RS |
Single N-Channel 400 V 0.55 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, Power, N-Ch, VDSS 400V, RDS(ON) 0.55Ohm, ID 10A, TO-220AB, PD 125W, VGS +/-30V | Vishay PCS IRF740APBF | RS Americas |
Trans MOSFET N-CH 400V 10A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
N-CH SINGLE 400V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF740APBF?
Additional datasheets, footprints and schematics for IRF740APBF are listed on our Part Details page. You can also find images and similar parts to IRF740APBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF740APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF740APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF740APBF fall under?
The IRF740APBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF740APBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF740APBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF740APBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF740APBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for IRF740APBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF740APBF often in real-time on the comparison pages.
What if I can't find stock of IRF740APBF?
You can fill out our help required form which you can use to request a quote for IRF740APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.