Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 400V |
Continuous Drain Current Id | 5.5A |
On Resistance Rds(on) | 1ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
RoHS Compliant | Yes |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 400V 5.5A 3-Pin(2+Tab) TO-263AB | EBV Elektronik |
N Channel Mosfet, 400V, 5.5A, Smd-220 | Newark Electronics |
N-CH SINGLE 400V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF730SPBF?
Additional datasheets, footprints and schematics for IRF730SPBF are listed on our Part Details page. You can also find images and similar parts to IRF730SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF730SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF730SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF730SPBF fall under?
The IRF730SPBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF730SPBF when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF730SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF730SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF730SPBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for IRF730SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF730SPBF often in real-time on the comparison pages.
What if I can't find stock of IRF730SPBF?
You can fill out our help required form which you can use to request a quote for IRF730SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.