Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.24
|
854
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
2,344
in stock
|
Buy Now | |
element14
from US$1.56
|
2,344
in stock
|
Buy Now | |
Farnell
from US$1.47
|
2,344
in stock
|
Buy Now | |
Distrelec
from US$1.75
|
964
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
624
in stock
|
Buy Now | |
Future Electronics
from US$1.58
|
-
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$1.72
|
-
|
Buy Now | |
TTI Europe
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 14A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.28ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-263AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, N-Ch, 250V, 14A, To-263Ab | Newark Electronics |
MOSFET, N-CH, 250V, 14A, TO-263AB | element14 |
Vishay MOSFET, N-Channel, 250V, 14A, DDPAK | Distrelec |
MOSFET N-Channel 250V 14A D2PAK | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
IRF644S Series N-Channel 250 V 280 mOhm Surface Mount Power Mosfet - TO-263 | Future Electronics |
Trans MOSFET N-CH 250V 14A 3-Pin(2+Tab) D2PAK | Avnet America |
MOSFET N-CH 250V 14A D2PAK | Siliconix / Vishay IRF644SPBF | RS Americas |
N-CH SINGLE 250V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF644SPBF?
Additional datasheets, footprints and schematics for IRF644SPBF are listed on our Part Details page. You can also find images and similar parts to IRF644SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF644SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF644SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF644SPBF fall under?
The IRF644SPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF644SPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF644SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF644SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF644SPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for IRF644SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF644SPBF often in real-time on the comparison pages.
What if I can't find stock of IRF644SPBF?
You can fill out our help required form which you can use to request a quote for IRF644SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.