Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.68
|
365
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
14,642
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
1,518
in stock
|
Buy Now | |
RS Americas
from US$1.65
|
1,332
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
-
|
Buy Now | |
Newark Electronics
from US$1.63
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
element14
from US$1.42
|
-
|
Buy Now | |
Distrelec
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Farnell
from US$1.38
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 14A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.28ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 14A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 1°C/W |
Operating Temperature Min | -55°C |
Pulse Current Idm | 56A |
Termination Type | Through Hole |
Voltage Vds | 250V |
Voltage Vds Typ | 250V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 250 V 0.28 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, Power, N-Ch, VDSS 250V, RDS(ON) 0.28Ohm, ID 14A, TO-220AB, PD 125W, VGS +/-20V | Vishay PCS IRF644PBF | RS Americas |
MOSFET N-Channel 250V 14A TO220AB | RS |
Trans MOSFET N-CH 250V 14A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
N-CH 250V 14A 280mOhm TO220-3 | Rutronik |
Mosfet Transistor, N Channel, 14 A, 250 V, 280 Mohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRF644PBF | Newark Electronics |
MOSFET, N, 250V, 14A, TO-220 | element14 |
Vishay MOSFET, N-Channel, 250V, 14A, TO-220AB | Distrelec |
N-CH SINGLE 250V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF644PBF?
Additional datasheets, footprints and schematics for IRF644PBF are listed on our Part Details page. You can also find images and similar parts to IRF644PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF644PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF644PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF644PBF fall under?
The IRF644PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF644PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF644PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF644PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF644PBF have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS Americas, RS and Chip One Stop have stock available or on a lead time for IRF644PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF644PBF often in real-time on the comparison pages.
What if I can't find stock of IRF644PBF?
You can fill out our help required form which you can use to request a quote for IRF644PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.