Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.00
|
636
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 14A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.28ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
MSL | - |
MISCELLANEOUS MOSFETS | Farnell |
Where can I find additional details, specifications and documents for a IRF644B-FP001?
Additional datasheets, footprints and schematics for IRF644B-FP001 are listed on our Part Details page. You can also find images and similar parts to IRF644B-FP001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF644B-FP001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF644B-FP001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF644B-FP001 fall under?
The IRF644B-FP001 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF644B-FP001 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF644B-FP001 you can contact the distributor directly for product support, shipping queries etc.
Is the IRF644B-FP001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF644B-FP001 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IRF644B-FP001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF644B-FP001 often in real-time on the comparison pages.
What if I can't find stock of IRF644B-FP001?
You can fill out our help required form which you can use to request a quote for IRF644B-FP001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.