Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
96
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
4,080
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
151
in stock
|
Buy Now | |
element14
from US$1.25
|
151
in stock
|
Buy Now | |
Farnell
from US$1.43
|
151
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
140
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Rutronik
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$1.78
|
-
|
Buy Now | |
Avnet Asia
from US$1.29
|
-
|
Buy Now | |
TTI Europe
from US$0.66
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 18A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.18ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Single N-Channel 200 V 0.18 Ohms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N Channel Mosfet, 200V, 18A, D2-Pak | Newark Electronics |
N CHANNEL MOSFET, 200V, 18A, D2-PAK | element14 |
MOSFET N-Channel 200V 18A D2PAK | RS |
Trans MOSFET N-CH 200V 18A 3-Pin(2+Tab) D2PAK | EBV Elektronik |
N-CH 200V 18A 180mOhm D2PAK | Rutronik |
MOSFET N-CH 200V 18A D2PAK | Siliconix / Vishay IRF640SPBF | RS Americas |
N-CH SINGLE 200V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF640SPBF?
Additional datasheets, footprints and schematics for IRF640SPBF are listed on our Part Details page. You can also find images and similar parts to IRF640SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF640SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF640SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF640SPBF fall under?
The IRF640SPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF640SPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF640SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF640SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF640SPBF have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRF640SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF640SPBF often in real-time on the comparison pages.
What if I can't find stock of IRF640SPBF?
You can fill out our help required form which you can use to request a quote for IRF640SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.