Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
22,599
in stock
|
Buy Now | |
element14
from US$1.33
|
21,408
in stock
|
Buy Now | |
Farnell
from US$1.26
|
21,408
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
4,850
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
3,038
in stock
|
Buy Now | |
Schukat Electronic
from US$0.41
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
2,017
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
912
in stock
|
Buy Now | |
Jameco Electronics
from US$0.79
|
134
in stock
|
Buy Now | |
Conrad
from US$1.27
|
45
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.80
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 18A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.18ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 18A |
Junction to Case Thermal Resistance A | 1°C/W |
Operating Temperature Min | -55°C |
Pulse Current Idm | 72A |
Termination Type | Through Hole |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
N Channel Mosfet, 200V, 18A, To-220 | Newark Electronics |
MOSFET, N, 200V, 18A, TO-220 | element14 |
N-CH SINGLE 200V TO220 | TTI Europe |
Single N-Channel 200 V 0.18 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
N-Ch 200V 18A 125W 0,18R TO220AB | Schukat Electronic |
Trans MOSFET N-CH 200V 18A 3-Pin(3+Tab) TO-220AB | Avnet America |
MOSFET N-Channel 200V 18A TO220AB | RS |
MOSFET, Power, N-Ch, VDSS 200V, RDS(ON) 0.18Ohm, ID 18A, TO-220AB, PD 125W, VGS +/-20V | Vishay PCS IRF640PBF | RS Americas |
C(ISS): 1300 pF | Conrad |
N-CH 200V 18A 180mOhm TO220AB | Rutronik |
Where can I find additional details, specifications and documents for a IRF640PBF?
Additional datasheets, footprints and schematics for IRF640PBF are listed on our Part Details page. You can also find images and similar parts to IRF640PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF640PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF640PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF640PBF fall under?
The IRF640PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF640PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF640PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF640PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF640PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for IRF640PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF640PBF often in real-time on the comparison pages.
What if I can't find stock of IRF640PBF?
You can fill out our help required form which you can use to request a quote for IRF640PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.