Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
267
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
-
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
element14
from US$0.79
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 74W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D2-PAK |
Current Id Max | 9A |
Junction to Case Thermal Resistance A | 1.7°C/W |
On State resistance @ Vgs = 10V | 300mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 36A |
Voltage Vds | 200V |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N Channel Mosfet, 200V, 9A, Smd-220 | Newark Electronics |
IRF630S Series N-Channel 200 V 400 mOhms Surface Mount Power Mosfet - TO-263 | Future Electronics |
Trans MOSFET N-CH 200V 9A 3-Pin(2+Tab) D2PAK | Avnet America |
MOSFET, N, 200V, 9A, D2-PAK | element14 |
N-CH SINGLE 200V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF630SPBF?
Additional datasheets, footprints and schematics for IRF630SPBF are listed on our Part Details page. You can also find images and similar parts to IRF630SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF630SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF630SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF630SPBF fall under?
The IRF630SPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF630SPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF630SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF630SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF630SPBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for IRF630SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF630SPBF often in real-time on the comparison pages.
What if I can't find stock of IRF630SPBF?
You can fill out our help required form which you can use to request a quote for IRF630SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.