Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
6,000
in stock
|
Buy Now | |
element14
from US$0.63
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
971
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
636
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
230
in stock
|
Buy Now | |
RS
from US$0.87
|
165
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
25
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,900
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 74W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Operating Temperature Min | -55°C |
Single N-Channel 200 V 0.4 O 43 nC Power Mosfet - TO-220-3 (TO-220AB) | Future Electronics |
MOSFET, N CH, 200V, 0.4OHM, 9A, TO-220AB | element14 |
N-CH 200V 9A 400mOhm TO220AB | Rutronik |
N Channel Mosfet, 200V, 9A | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N channel Mosfet | RS |
N-Ch 200V 9A 74W 0,4R TO220AB | Schukat Electronic |
Trans MOSFET N-CH 200V 9A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
IRF630PBF N-channel MOSFET Transistor, 9 A, 200 V, 3-Pin TO-220AB | Siliconix / Vishay IRF630PBF | RS Americas |
N-CH SINGLE 200V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF630PBF?
Additional datasheets, footprints and schematics for IRF630PBF are listed on our Part Details page. You can also find images and similar parts to IRF630PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF630PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF630PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF630PBF fall under?
The IRF630PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF630PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF630PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF630PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF630PBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for IRF630PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF630PBF often in real-time on the comparison pages.
What if I can't find stock of IRF630PBF?
You can fill out our help required form which you can use to request a quote for IRF630PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.