IRF614PBF Semiconductors - Discretes by Vishay Intertechnology

N CHANNEL MOSFET 250V 2.7A TO-220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Third generation Power MOSFETs from Vishay provide the designer with the best combination of fast switching, ruggedized device design, low on-resistance and cost-effectiveness. The TO-220AB package is universally preferred for all commercial-industrial applications at power dissipation levels to approximately 50 W. The low thermal resistance and low package cost of the TO-220AB contribute to its wide acceptance throughout the industry.

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.70
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.65
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.62
-
Buy Now
Logo for element14
element14
from US$0.69
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.51
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 2.7A
Drain Source Voltage Vds 250V
On Resistance Rds(on) 2ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Product Range -

Alternative Descriptions

N Channel Mosfet, 250V, 2.7A To-220 | Newark Electronics
Trans MOSFET N-CH 250V 2.7A 3-Pin(3+Tab) TO-220AB | Avnet America
63J7329 | element14
N-CH SINGLE 250V TO220 | TTI Europe
N CHANNEL MOSFET, 250V, 2.7A TO-220 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRF614PBF?

Additional datasheets, footprints and schematics for IRF614PBF are listed on our Part Details page. You can also find images and similar parts to IRF614PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRF614PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF614PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRF614PBF fall under?

The IRF614PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRF614PBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRF614PBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRF614PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRF614PBF have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for IRF614PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRF614PBF often in real-time on the comparison pages.

What if I can't find stock of IRF614PBF?

You can fill out our help required form which you can use to request a quote for IRF614PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay