Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
698
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
11,250
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
8,807
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
7,696
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
1,682
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1,222
in stock
|
Buy Now | |
element14
from US$0.35
|
1,222
in stock
|
Buy Now | |
Farnell
from US$0.52
|
1,222
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$0.70
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.23
|
725
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
224
in stock
|
Buy Now | |
Conrad
from US$1.27
|
134
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,600
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.3A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 1.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 36W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Junction to Case Thermal Resistance A | 3.5°C/W |
Operating Temperature Min | -55°C |
Pulse Current Idm | 10A |
Termination Type | Through Hole |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
N-CH SINGLE 200V TO220 | TTI Europe |
Trans MOSFET N-CH 200V 3.3A 3-Pin(3+Tab) TO-220AB | Avnet America |
Single N-Channel 200 V 1.5 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
Vishay MOSFET, N-Channel, 200V, 3.3A, TO-220AB | Distrelec |
Mosfet, N-Ch, 200V, 3.3A, To-220Ab | Newark Electronics |
MOSFET, N, 200V, 3.3A, TO-220 | element14 |
MOSFET, Power, N-Ch, VDSS 200V, RDS(ON) 1.5 Ohms, ID 3.3A, TO-220AB, PD 36W, VGS +/-20V | Vishay PCS IRF610PBF | RS Americas |
N-Ch 200V 3,3A 36W 1,5R TO220AB | Schukat Electronic |
MOSFET N-Channel 200V 3.3A TO220AB | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
A MOSFET transistor is a voltage controlled component and can be directly connected to high-resistance sources. It is, therefore, suited for use as a switch or an analogue amplifier. This transistor is µC, TTL and CMOS compatible. Note: manufacturer SIE = INF, HAR = FSC, MOT = ONS. | Conrad |
N-CH 200V 3,3A 1500mOhm TO220AB | Rutronik |
Where can I find additional details, specifications and documents for a IRF610PBF?
Additional datasheets, footprints and schematics for IRF610PBF are listed on our Part Details page. You can also find images and similar parts to IRF610PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF610PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF610PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF610PBF fall under?
The IRF610PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF610PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF610PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF610PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF610PBF have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Distrelec and Newark Electronics have stock available or on a lead time for IRF610PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF610PBF often in real-time on the comparison pages.
What if I can't find stock of IRF610PBF?
You can fill out our help required form which you can use to request a quote for IRF610PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.