Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
1,185
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
21,200
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
14,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
4,700
in stock
|
Buy Now | |
element14
from US$0.79
|
4,700
in stock
|
Buy Now | |
Farnell
from US$0.74
|
4,700
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
3,950
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
3,799
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
2,353
in stock
|
Buy Now | |
Schukat Electronic
from US$0.50
|
2,325
in stock
|
Buy Now | |
Rutronik
from US$0.44
|
2,250
in stock
|
Buy Now | |
CoreStaff
from US$1.25
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
996
in stock
|
Buy Now | |
RS Americas
from US$1.14
|
513
in stock
|
Buy Now | |
Conrad
from US$1.92
|
59
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 28A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.077ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 28A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Through Hole |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 20V |
N-CH SINGLE 100V TO-220 | TTI Europe |
Single N-Channel 100 V 0.077 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Mosfet Transistor, N Channel, 28 A, 100 V, 77 Mohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRF540PBF | Newark Electronics |
MOSFET, N, 100V, 28A, TO-220 | element14 |
Vishay MOSFET, N-Channel, 100V, 28A, TO-220AB | Distrelec |
Trans MOSFET N-CH 100V 28A 3-Pin(3+Tab) TO-220AB | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 100V 28A 150W 0,077R TO220AB | Schukat Electronic |
N-CH 100V 28A 77mOhm TO220-3 | Rutronik |
MOSFET N-Channel 100V 28A TO220AB | RS |
Vishay IRF540PBF MOSFET N 100V 28A | Rapid Electronics |
MOSFET, Power, N-Ch, VDSS 100V, RDS(ON) 0.077Ohm, ID 28A, TO-220AB, PD 150W, VGS +/-20V | Vishay PCS IRF540PBF | RS Americas |
C(ISS): 1700 pF | Conrad |
Where can I find additional details, specifications and documents for a IRF540PBF?
Additional datasheets, footprints and schematics for IRF540PBF are listed on our Part Details page. You can also find images and similar parts to IRF540PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF540PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF540PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF540PBF fall under?
The IRF540PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF540PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF540PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF540PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF540PBF have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRF540PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF540PBF often in real-time on the comparison pages.
What if I can't find stock of IRF540PBF?
You can fill out our help required form which you can use to request a quote for IRF540PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.