Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
380
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
1,660
in stock
|
Buy Now | |
element14
from US$0.76
|
1,526
in stock
|
Buy Now | |
Farnell
from US$0.71
|
1,526
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
1,139
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
7
in stock
|
Buy Now | |
EBV Elektronik
-
|
700
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 14A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.16ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 88W |
Transistor Case Style | TO-263AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N-CH, 100V, 14A, TO-263AB | element14 |
Single N-Channel 100 V 0.16 Ohms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
N channel | RS |
N Channel Mosfet, 100V, 14A, D2-Pak | Newark Electronics |
Trans MOSFET N-CH 100V 14A 3-Pin(2+Tab) D2PAK | EBV Elektronik |
N-CH SINGLE 100V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF530SPBF?
Additional datasheets, footprints and schematics for IRF530SPBF are listed on our Part Details page. You can also find images and similar parts to IRF530SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF530SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF530SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF530SPBF fall under?
The IRF530SPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF530SPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF530SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF530SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF530SPBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Future Electronics and RS have stock available or on a lead time for IRF530SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF530SPBF often in real-time on the comparison pages.
What if I can't find stock of IRF530SPBF?
You can fill out our help required form which you can use to request a quote for IRF530SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.