Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Module Function | Tri-Axis Gyroscope Tri-Axis Accelerometer Tri-Axis Magnetometer |
---|---|
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
Sensor Case Style | Module |
No. of Pins | 28Pins |
Gyroscope Range | ± 250°/s ± 500°/s ± 2000°/s |
Acceleration Range | ± 2g ± 4g ± 8g ± 16g |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Magnetic Field Max | 8.1G |
Magnetic Field Min | 1.3G |
9-AXIS MOTION SENSOR MODULE, 3.3V | Farnell |
Mems Module, Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer Rohs Compliant: Yes |Stmicroelectronics INEMO-M1 | Newark Electronics |
Where can I find additional details, specifications and documents for a INEMO-M1?
Additional datasheets, footprints and schematics for INEMO-M1 are listed on our Part Details page. You can also find images and similar parts to INEMO-M1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INEMO-M1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INEMO-M1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INEMO-M1 fall under?
The INEMO-M1 is listed under Development Boards Evaluation Tools > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to INEMO-M1 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INEMO-M1 you can contact the distributor directly for product support, shipping queries etc.
Is the INEMO-M1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INEMO-M1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for INEMO-M1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INEMO-M1 often in real-time on the comparison pages.
What if I can't find stock of INEMO-M1?
You can fill out our help required form which you can use to request a quote for INEMO-M1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.