Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.15
|
837
in stock
|
Buy Now | |
Texas Instruments
from US$2.38
|
41,139
in stock
|
Buy Now | |
Newark Electronics
from US$6.15
|
837
in stock
|
Buy Now | |
element14
from US$6.35
|
837
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.25
|
170
in stock
|
Buy Now | |
Chip One Stop
from US$4.59
|
31
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 50µV |
Slew Rate | 1.2V/µs |
Bandwidth | 2MHz |
Supply Voltage Range | 4.5V to 36V ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 145dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
50-μV Offset, 7-nV/√Hz Noise, Low-Power, Precision Instrumentation Amplifier | Texas Instruments |
Instrumentation Amp, 2Mhz, 145Db, Soic-8 | Newark Electronics |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a INA828ID?
Additional datasheets, footprints and schematics for INA828ID are listed on our Part Details page. You can also find images and similar parts to INA828ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA828ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA828ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA828ID fall under?
The INA828ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA828ID when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA828ID you can contact the distributor directly for product support, shipping queries etc.
Is the INA828ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA828ID have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for INA828ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA828ID often in real-time on the comparison pages.
What if I can't find stock of INA828ID?
You can fill out our help required form which you can use to request a quote for INA828ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.