Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | INA827 |
Kit Application Type | Amplifier |
Application Sub Type | Instrumentation Amplifier |
Kit Contents | Evaluation Board INA827 User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Advanced Evaluation with Two Prototype Areas Reference Voltage Source Flexibility |
INA827 Evaluation Module | Texas Instruments |
Evaluation Module, Voltage Amp | Newark Electronics |
Where can I find additional details, specifications and documents for a INA827EVM?
Additional datasheets, footprints and schematics for INA827EVM are listed on our Part Details page. You can also find images and similar parts to INA827EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA827EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA827EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA827EVM fall under?
The INA827EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to INA827EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA827EVM you can contact the distributor directly for product support, shipping queries etc.
Is the INA827EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA827EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA827EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA827EVM often in real-time on the comparison pages.
What if I can't find stock of INA827EVM?
You can fill out our help required form which you can use to request a quote for INA827EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.