Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Amplifier |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | INA826 |
Application Sub Type | Instrumentation Amplifier |
Kit Contents | Board User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Intuitive Evaluation with Silkscreen Schematic Easy Access to Nodes with Surface-mount Test Points |
INA826 Evaluation Module | Texas Instruments |
Evaluation Module, Amplifier | Newark Electronics |
EVALUATION MODULE, AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a INA826EVM?
Additional datasheets, footprints and schematics for INA826EVM are listed on our Part Details page. You can also find images and similar parts to INA826EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA826EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA826EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA826EVM fall under?
The INA826EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to INA826EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA826EVM you can contact the distributor directly for product support, shipping queries etc.
Is the INA826EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA826EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA826EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA826EVM often in real-time on the comparison pages.
What if I can't find stock of INA826EVM?
You can fill out our help required form which you can use to request a quote for INA826EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.