Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.99
|
935
in stock
|
Buy Now | |
Texas Instruments
from US$1.27
|
126,945
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.01
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
30
in stock
|
Buy Now | |
element14
from US$1.94
|
30
in stock
|
Buy Now | |
Farnell
from US$2.06
|
30
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 150µV |
Slew Rate | 1V/µs |
Bandwidth | 1MHz |
Supply Voltage Range | 2.7V to 36V ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 104dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 36V ± 1.35V to ± 18V |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 200µA |
Precision, 200-μA Supply Current, 36-V Supply Instrumentation Amplifier | Texas Instruments |
Texas Instruments,INA826AID,IC,Amp | RS |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Ic, Instr Amp, 1Mhz, 104Db, Soic-8 | Newark Electronics |
IC, INSTR AMP, 1MHZ, 104DB, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a INA826AID?
Additional datasheets, footprints and schematics for INA826AID are listed on our Part Details page. You can also find images and similar parts to INA826AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA826AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA826AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA826AID fall under?
The INA826AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA826AID when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA826AID you can contact the distributor directly for product support, shipping queries etc.
Is the INA826AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA826AID have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for INA826AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA826AID often in real-time on the comparison pages.
What if I can't find stock of INA826AID?
You can fill out our help required form which you can use to request a quote for INA826AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.