Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 100µV |
Slew Rate | - |
Bandwidth | 1kHz |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 120dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Amplifier Type | CMOS |
Base Number | 337 |
Input Offset Drift Max | 0.4µV/°C |
Logic Function Number | 337 |
Operating Temperature Range | -40°C to +125°C |
Operational Amplifier Features | Instrumentation |
Programmable Gain Max | 10000 |
Settling Time | 160µs |
Supply Current | 2.4mA |
Termination Type | Surface Mount Device |
Wide-Temperature, Precision Instrumentation Amplifier | Texas Instruments |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
SP Instr Amp Single 5.5V 8-Pin MSOP | RS |
Ic, Amp Instrumentation, Msop8, 337 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA337AIDGKT?
Additional datasheets, footprints and schematics for INA337AIDGKT are listed on our Part Details page. You can also find images and similar parts to INA337AIDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA337AIDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA337AIDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA337AIDGKT fall under?
The INA337AIDGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA337AIDGKT when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA337AIDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the INA337AIDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA337AIDGKT have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for INA337AIDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA337AIDGKT often in real-time on the comparison pages.
What if I can't find stock of INA337AIDGKT?
You can fill out our help required form which you can use to request a quote for INA337AIDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.