Options for Price Comparison
Distributor Statistics for INA333AIDGKT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for INA333AIDGKT
Details for INA333AIDGKT by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers
INST AMP Z DRIFT R/R 50UA 8VSSOP
INA333AIDGKT image

INA333AIDGKT by Texas Instruments

INST AMP Z DRIFT R/R 50UA 8VSSOP
Features
8-Pin VSSOP and 8-Pin WSON Packages
High CMRR: 100 dB (Minimum), G u2265 10
Input Voltage: (Vu2013) +0.1 V to (V+) u20130.1 V
Low Drift: 0.1 u03bcV/u00b0C, G u2265 100
Low Input Bias Current: 200 pA (Maximum)
Low Noise: 50 nV/u221aHz, G u2265 100
Low Offset Voltage: 25 u03bcV (Maximum), G u2265 100
Low Quiescent Current: 50 u03bcA
Operating Temperature: u201340u00b0C to +125u00b0C
Output Range: (Vu2013) +0.05 V to (V+) u20130.05 V
RFI Filtered Inputs
Supply Range: 1.8 V to 5.5 V
Part Information
INA333AIDGKT image
RoHS Compliant
Description
The INA333 device is a low-power, precision instrumentation amplifier offering excellent accuracy. The versatile 3-operational amplifier design, small size, and low power make it ideal for a wide range of portable applications. A single external resistor sets any gain from 1 to 1000. The INA333 is designed to use an industrystandard gain equation: G = 1 + (100 kΩ / RG). The INA333 device provides very low offset voltage (25 μV, G ≥ 100), excellent offset voltage drift (0.1 μV/°C, G ≥ 100), and high common-mode rejection (100 dB at G ≥ 10). It operates with power supplies as low as 1.8 V (±0.9 V) and quiescent current is only 50 μA, making it ideal for batteryoperated systems. Using autocalibration techniques to ensure excellent precision over the extended industrial temperature range, the INA333 device also offers exceptionally low noise density (50 nV/√Hz) that extends down to DC. The INA333 device is available in both 8-pin VSSOP and WSON surface-mount packages and is specified over the TA = –40°C to +125°C temperature range.
Specifications
No. of Amplifiers:
1 Amplifier, 1Amplifiers
Input Offset Voltage:
25µV
Slew Rate:
0.16V/µs
Bandwidth:
150kHz
Supply Voltage Range:
± 900mV to ± 2.75V
Amplifier Case Style:
VSSOP
No. of Pins:
8Pins
Amplifier Output:
Rail to Rail
CMRR:
115dB
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
± 900mV to ± 2.75V
Base Number:
333
Operating Temperature Range:
-40°C to +125°C
Output Type:
Differential
Supply Current:
50µA
Termination Type:
Surface Mount Device
Alternate Descriptions
Lo Power, Precision Instrument Amplifier RS Components
INST AMP, Z DRIFT, R/R, 50UA, 8VSSOP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:25µV; Slew Rate:0.16V/µs; Bandwidth:150kHz; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes Newark Electronics
SP Amp INSTR Amp Single R-R O/P ±2.75V/5.5V 8-Pin VSSOP T/R Avnet America
Operational amplifier; 150kHz; 1.8÷5.5V; Channels:1; MSOP8 Transfer Multisort Elektronik
SP Amp INSTR Amp Single R-R O/P ±2.75V/5.5V 8-Pin VSSOP T/R Avnet Europe
Instrumentation Amplifier [Texas Instruments] INA333AIDGKT Instrumentation Amplifier Distrelec